ITT Cannon Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon CA3106F20-33SBL/G

Description
CB 11C 11#16 SKT PLUG
Request a Quote Datasheet
Description
CB 11C 11#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F20-33SBL/G - PEI-Genesis
Philadelphia, PA, United States
CB 11C 11#16 SKT PLUG

CB 11C 11#16 SKT PLUG

Buy Now
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon - 99J5145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon
99J5145
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon 99J5145
CIRCULAR CONNECTOR, PLUG, 20-33, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-33, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F20-33SBL/G 99J5145
Product Name Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details