ITT Cannon Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon CA3106F20-29SWB

Description
CAB 17C 17#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 17C 17#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F20-29SWB - PEI-Genesis
Philadelphia, PA, United States
CAB 17C 17#16 SKT PLUG

CAB 17C 17#16 SKT PLUG

Buy Now
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon - 60M4184 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon
60M4184
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon 60M4184
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F20-29SWB 60M4184
Product Name Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1326-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2000-2239/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers