ITT Cannon Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon CA3106F20-29PB

Description
CB 17C 17#16 PIN PLUG
Request a Quote Datasheet
Description
CB 17C 17#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F20-29PB - PEI-Genesis
Philadelphia, PA, United States
CB 17C 17#16 PIN PLUG

CB 17C 17#16 PIN PLUG

Buy Now
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon - 99J5089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon
99J5089
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon 99J5089
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-29 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-29 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F20-29PB 99J5089
Product Name Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details