ITT Cannon Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon CA3106F20-22SBF80

Description
CB 6C 3#16 3#8 SKT PLUG
Request a Quote Datasheet
Description
CB 6C 3#16 3#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F20-22SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 3#16 3#8 SKT PLUG

CB 6C 3#16 3#8 SKT PLUG

Buy Now
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon - 99J5035 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon
99J5035
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon 99J5035
CIRCULAR CONNECTOR, PLUG, 20-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F20-22SBF80 99J5035
Product Name Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details