ITT Cannon Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon CA3106F20-19PXB

Description
CB 3C 3#8 PIN PLUG
Request a Quote
Description
CB 3C 3#8 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-19, Cable, part number CA3106F20-19PXB, is designed for robust applications with a bayonet coupling mechanism. It features a straight plug shell style and is equipped with three solder cup contacts of size 8. The connector has a shell size of 20 and is constructed from aluminum alloy with olive drab chromate plating over cadmium for enhanced durability. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 74 A at 20°C. It has a low contact resistance of 1 mΩ and an insulator resistance exceeding 1000 MΩ. The connector is rated for a test voltage of 2000 Vrms and meets IP67 and IP68 standards for water and dust resistance. It is also resistant to salt spray for up to 500 hours and can withstand a minimum of 500 mating cycles. The connector's design includes features such as a 180° insulator rotation and a coupling torque specification of 9 Nm maximum for closing. The contact retention force is rated at 80 N, ensuring secure connections. This product is suitable for applications requiring reliable performance in harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-19, Cable, part number CA3106F20-19PXB, is designed for robust applications with a bayonet coupling mechanism. It features a straight plug shell style and is equipped with three solder cup contacts of size 8. The connector has a shell size of 20 and is constructed from aluminum alloy with olive drab chromate plating over cadmium for enhanced durability. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 74 A at 20°C. It has a low contact resistance of 1 mΩ and an insulator resistance exceeding 1000 MΩ. The connector is rated for a test voltage of 2000 Vrms and meets IP67 and IP68 standards for water and dust resistance. It is also resistant to salt spray for up to 500 hours and can withstand a minimum of 500 mating cycles. The connector's design includes features such as a 180° insulator rotation and a coupling torque specification of 9 Nm maximum for closing. The contact retention force is rated at 80 N, ensuring secure connections. This product is suitable for applications requiring reliable performance in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F20-19PXB - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#8 PIN PLUG

CB 3C 3#8 PIN PLUG

Buy Now
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon - 17T1979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
17T1979
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon 17T1979
CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F20-19PXB 17T1979
Product Name Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.1B.305.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 9.0 amps
View Details
3 suppliers
Nicomatic North America
View Details