The Circular Connector, Plug, 20-18, Cable, part number CA3106F20-18SB15, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector accommodates a contact arrangement of 20-18, with three contacts of size 12 and six contacts of size 16, utilizing AWG crimp contact types. This connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. It is rated for a maximum contact rating of 22 A at +20 °C for size 15 contacts and 41 A for size 25 contacts. The operating temperature range is from -55°C to +125°C, making it suitable for various industrial applications. The connector also offers IP67 and IP68 ratings for water and dust resistance, along with a salt spray resistance of 500 hours. It supports a test voltage of 2000 Vrms and has a minimum of 500 mating cycles. The contact resistance is low, at 6 mΩ for size 15 contacts, ensuring efficient electrical performance. This product is ideal for engineers seeking a reliable and durable circular connector for their projects.
CB 9C 6#16 3#12 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-18 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106F20-18SB15 | 99J5005 |
| Product Name | Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |