ITT Cannon Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon CA3106F20-18PB

Description
CB 9C 6#16 3#12 PIN PLUG
Request a Quote Datasheet
Description
CB 9C 6#16 3#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F20-18PB - PEI-Genesis
Philadelphia, PA, United States
CB 9C 6#16 3#12 PIN PLUG

CB 9C 6#16 3#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon - 49K2320 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon
49K2320
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon 49K2320
CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-18 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F20-18PB 49K2320
Product Name Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector Accessories - 609-4401-ND - DigiKey
Amphenol Communications Solutions
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2409-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers