ITT Cannon Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon CA3106F20-17PB

Description
CB 6C 1#16 5#12 PIN PLUG
Request a Quote Datasheet
Description
CB 6C 1#16 5#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F20-17PB - PEI-Genesis
Philadelphia, PA, United States
CB 6C 1#16 5#12 PIN PLUG

CB 6C 1#16 5#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon - 99J4998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon
99J4998
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon 99J4998
CIRCULAR CONNECTOR, PLUG, 20-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-17 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-17 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F20-17PB 99J4998
Product Name Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details