ITT Cannon
Er 9C 7#16 2#12 Skt Plug Itt Cannon
CA3106F20-16SF42
Description
ER 9C 7#16 2#12 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 9C 7#16 2#12 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Er 9C 7#16 2#12 Skt Plug Itt Cannon
94T0383
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CA3106F20-16SF42 |
ITT Cannon CA3106F20-16SF42 |
94T0383 |
|
Product Name
|
|
|
Er 9C 7#16 2#12 Skt Plug Itt Cannon |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details