ITT Cannon Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon CA3106F20-15PB

Description
CAB 7C 7#12 PIN PLUG
Request a Quote
Description
CAB 7C 7#12 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-15, Cable, part number CA3106F20-15P-B, is designed for robust applications with a bayonet coupling mechanism. It features a straight plug shell style and accommodates 7 solder cup contacts arranged in a 20-15 configuration. The connector is rated for a maximum contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. Constructed from aluminum alloy with olive drab chromate plating, the connector is built for durability and corrosion resistance, including a salt spray resistance of 500 hours. It supports a test voltage of 2000 Vrms and has an insulator resistance exceeding 1000 MΩ. The connector is designed for a minimum of 500 mating cycles, making it suitable for applications requiring reliability and longevity.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-15, Cable, part number CA3106F20-15P-B, is designed for robust applications with a bayonet coupling mechanism. It features a straight plug shell style and accommodates 7 solder cup contacts arranged in a 20-15 configuration. The connector is rated for a maximum contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. Constructed from aluminum alloy with olive drab chromate plating, the connector is built for durability and corrosion resistance, including a salt spray resistance of 500 hours. It supports a test voltage of 2000 Vrms and has an insulator resistance exceeding 1000 MΩ. The connector is designed for a minimum of 500 mating cycles, making it suitable for applications requiring reliability and longevity.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F20-15PB - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#12 PIN PLUG

CAB 7C 7#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon - 99J4975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon
99J4975
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon 99J4975
CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-15 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F20-15PB 99J4975
Product Name Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data