ITT Cannon
Cb 7C 5#16 2#12 Pin Plug Itt Cannon
CA3106F18-9PBF80
Description
CB 7C 5#16 2#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 7C 5#16 2#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 7C 5#16 2#12 Pin Plug Itt Cannon
94T0381
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106F18-9PBF80 |
94T0381 |
|
Product Name
|
|
Cb 7C 5#16 2#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers