ITT Cannon Circular Connector, Plug, 18-8, Cable; Product Range Itt Cannon CA3106F18-8PB

Description
CB 8C 7#16 1#12 PIN PLUG
Request a Quote Datasheet
Description
CB 8C 7#16 1#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F18-8PB - PEI-Genesis
Philadelphia, PA, United States
CB 8C 7#16 1#12 PIN PLUG

CB 8C 7#16 1#12 PIN PLUG

Buy Now
Circular Connector, Plug, 18-8, Cable; Product Range Itt Cannon - 99J4942 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-8, Cable; Product Range Itt Cannon
99J4942
Circular Connector, Plug, 18-8, Cable; Product Range Itt Cannon 99J4942
CIRCULAR CONNECTOR, PLUG, 18-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F18-8PB 99J4942
Product Name Circular Connector, Plug, 18-8, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers