ITT Cannon
Cb 4C 4#16 Pin Plug Itt Cannon
CA3106F18-4PBF80A176
Description
CB 4C 4#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#16 Pin Plug Itt Cannon
99J4925
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106F18-4PBF80A176 |
99J4925 |
|
Product Name
|
|
Cb 4C 4#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Micro Connector and Nano Connector
View Details