ITT Cannon Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon CA3106F18-11S

Description
ER 5C 5#16 SKT PLUG
Request a Quote Datasheet
Description
ER 5C 5#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F18-11S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16 SKT PLUG

ER 5C 5#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 5C 5#16 SKT PLUG

ER 5C 5#16 SKT PLUG

Buy Now
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon - 12AC9532 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon
12AC9532
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon 12AC9532
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F18-11S CA3106F18-11S 12AC9532
Product Name Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 2004-10018311-001LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
3 suppliers
Terminal Block Wire Ferrules - 1920-1828-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2438-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers