ITT Cannon Circular Connectors - CA3106F18-10SY CA3106F18-10SY

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 777906-CA3106F18-10S Y Series: MIL-DTL-5015, CA Packaging: Bulk Number of Positions: 4 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Current Rating: 41A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: Y Mounting: Free Hanging (In-Line) Shell Size - Insert: 18-10 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: CA Categories: Connectors, Interconnects Voltage Rating DC: 50V Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 777906-CA3106F18-10S Y Series: MIL-DTL-5015, CA Packaging: Bulk Number of Positions: 4 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Current Rating: 41A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: Y Mounting: Free Hanging (In-Line) Shell Size - Insert: 18-10 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: CA Categories: Connectors, Interconnects Voltage Rating DC: 50V Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA3106F18-10SY - 777906-CA3106F18-10SY - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA3106F18-10SY
777906-CA3106F18-10SY
Circular Connectors - CA3106F18-10SY 777906-CA3106F18-10SY
Manufacturer: ITT Cannon, LLC Win Source Part Number: 777906-CA3106F18-10S Y Series: MIL-DTL-5015, CA Packaging: Bulk Number of Positions: 4 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Current Rating: 41A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: Y Mounting: Free Hanging (In-Line) Shell Size - Insert: 18-10 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: CA Categories: Connectors, Interconnects Voltage Rating DC: 50V Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 777906-CA3106F18-10SY
Series: MIL-DTL-5015, CA
Packaging: Bulk
Number of Positions: 4
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Current Rating: 41A
Ingress Protection: IP65 - Dust Tight, Water Resistant
Orientation: Y
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 18-10
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: CA
Categories: Connectors, Interconnects
Voltage Rating DC: 50V
Introduction Date: April 19, 2002
ECCN: EAR99
Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ITT Cannon CA3106F18-10SY - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT PLUG

ER 4C 4#12 SKT PLUG

Buy Now
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Socket, Crimp, Cable Mount Itt Cannon - 95K3128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Socket, Crimp, Cable Mount Itt Cannon
95K3128
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Socket, Crimp, Cable Mount Itt Cannon 95K3128
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 4, Socket, Crimp, Cable Mount

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 4, Socket, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 777906-CA3106F18-10SY ITT Cannon CA3106F18-10SY 95K3128
Product Name Circular Connectors - CA3106F18-10SY Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Socket, Crimp, Cable Mount Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details