ITT Cannon
Er 7C 7#16S Skt Plug Itt Cannon
CA3106F16S-1SA206
Description
ER 7C 7#16S SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 7C 7#16S SKT PLUG
Request a Quote
Email Supplier
Suppliers
Er 7C 7#16S Skt Plug Itt Cannon
34K2021
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106F16S-1SA206 |
34K2021 |
|
Product Name
|
|
Er 7C 7#16S Skt Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details