ITT Cannon Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon CA3106F14S-7SB

Description
CAB 3C 3#16S SKT PLUG
Request a Quote
Description
CAB 3C 3#16S SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-7, Cable from Itt Cannon features a straight plug shell style with a reverse bayonet coupling mechanism. It has a contact arrangement of 14S-7 and includes three size 16S solder cup contacts. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 2000 Vrms and is designed to withstand ambient temperatures ranging from -55°C to +125°C. This connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to corrosion, including 500 hours of salt spray resistance. It meets IP67 and IP68 standards for water and dust ingress protection. The connector supports a minimum of 500 mating cycles and has a contact retention force of 35 N. The insulator material is CR-Elastomere, ensuring high insulator resistance exceeding 1000 MΩ. Engineers considering this connector should note its robust construction and reliable performance in harsh environments, making it suitable for various applications requiring secure and durable connections.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-7, Cable from Itt Cannon features a straight plug shell style with a reverse bayonet coupling mechanism. It has a contact arrangement of 14S-7 and includes three size 16S solder cup contacts. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 2000 Vrms and is designed to withstand ambient temperatures ranging from -55°C to +125°C. This connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to corrosion, including 500 hours of salt spray resistance. It meets IP67 and IP68 standards for water and dust ingress protection. The connector supports a minimum of 500 mating cycles and has a contact retention force of 35 N. The insulator material is CR-Elastomere, ensuring high insulator resistance exceeding 1000 MΩ. Engineers considering this connector should note its robust construction and reliable performance in harsh environments, making it suitable for various applications requiring secure and durable connections.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F14S-7SB - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#16S SKT PLUG

CAB 3C 3#16S SKT PLUG

Buy Now
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon - 25K0053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon
25K0053
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon 25K0053
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F14S-7SB 25K0053
Product Name Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers