The Circular Connector, Plug, 14S-5, Cable from the CA Bayonet series by Itt Cannon features a straight plug shell style and a reverse bayonet coupling mechanism. It is designed with a contact arrangement of 14S-5, accommodating 6 contacts of size 16S, which utilize AWG crimp contact types. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. This connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. It has an operating temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, making it suitable for harsh conditions. The connector supports a test voltage of 1050 Vrms and has a minimum mating cycle life of 500 cycles. Additional specifications include a contact retention force of 35 N and a coupling torque of 3.6 Nm maximum for closing. The insulator material is CR-Elastomere, providing high insulator resistance greater than 1000 MΩ. This connector is suitable for applications requiring reliable performance in demanding environments.
CB 5C 5#16S PIN PLUG
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106F14S-5PBF80A176 | 25K0034 |
| Product Name | Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |