ITT Cannon Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon CA3106F14S-2SXBF80

Description
CB 4C 4#16S SKT PLUG
Request a Quote Datasheet
Description
CB 4C 4#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F14S-2SXBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT PLUG

CB 4C 4#16S SKT PLUG

Buy Now
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon - 02P7364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
02P7364
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon 02P7364
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F14S-2SXBF80 02P7364
Product Name Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details