ITT Cannon Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon CA3106F14S-2PBF85

Description
CB 4C 4#16S PIN PLUG
Request a Quote Datasheet
Description
CB 4C 4#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F14S-2PBF85 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S PIN PLUG

CB 4C 4#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon - 26M9013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
26M9013
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon 26M9013
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F14S-2PBF85 26M9013
Product Name Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEJ.3B.316.CLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 8.0 amps
View Details