ITT Cannon Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon CA3106F12S-3PWBF80

Description
CAB 2C 2#16S PIN PLUG
Request a Quote Datasheet
Description
CAB 2C 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F12S-3PWBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#16S PIN PLUG

CAB 2C 2#16S PIN PLUG

Buy Now
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon - 99J4576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon
99J4576
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon 99J4576
CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F12S-3PWBF80 99J4576
Product Name Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.1414 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers