ITT Cannon Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon CA3106F12S-3PB

Description
CB 2C 2#16S PIN PLUG
Request a Quote Datasheet
Description
CB 2C 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F12S-3PB - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S PIN PLUG

CB 2C 2#16S PIN PLUG

Buy Now
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon - 99J4569 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon
99J4569
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon 99J4569
CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F12S-3PB 99J4569
Product Name Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF04L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Terminal Blocks - 39.2107 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details