ITT Cannon Connectors Circular, Harsh Environment CA3106F10SL-4SF80F0

Description
COMM 5015 STRGT PLG 2# 16S CRMP SKT
Request a Quote Datasheet
Description
COMM 5015 STRGT PLG 2# 16S CRMP SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - CA3106F10SL-4SF80F0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
CA3106F10SL-4SF80F0
Connectors Circular, Harsh Environment CA3106F10SL-4SF80F0
COMM 5015 STRGT PLG 2# 16S CRMP SKT

COMM 5015 STRGT PLG 2# 16S CRMP SKT

Buy Now
 - ITT Cannon CA3106F10SL-4SF80F0 - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT PLUG

ER 2C 2#16S SKT PLUG

Buy Now
Circular, Size 10Sl, 2 Way Skt (L/c); Product Range Itt Cannon - 29AH3532 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 10Sl, 2 Way Skt (L/c); Product Range Itt Cannon
29AH3532
Circular, Size 10Sl, 2 Way Skt (L/c); Product Range Itt Cannon 29AH3532
CIRCULAR, SIZE 10SL, 2 WAY SKT (L/C); Product Range:CA Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: No

CIRCULAR, SIZE 10SL, 2 WAY SKT (L/C); Product Range:CA Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: No

Supplier's Site Datasheet
Er 2C 2#16S Skt Plug Itt Cannon - 56K6243 - Newark, An Avnet Company
Chicago, IL, United States
Er 2C 2#16S Skt Plug Itt Cannon
56K6243
Er 2C 2#16S Skt Plug Itt Cannon 56K6243
ER 2C 2#16S SKT PLUG

ER 2C 2#16S SKT PLUG

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CA3106F10SL-4SF80F0 ITT Cannon CA3106F10SL-4SF80F0 29AH3532 56K6243
Product Name Connectors Circular, Harsh Environment Circular, Size 10Sl, 2 Way Skt (L/c); Product Range Itt Cannon Er 2C 2#16S Skt Plug Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G7 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details