ITT Cannon Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon CA3106ER28-21PYB

Description
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-21 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-21 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon - 99J1434 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
99J1434
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon 99J1434
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-21 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-21 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J1434
Product Name Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y12F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RP TNC (F) BH St. Connector for RG316 Cable - ET-TFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details