ITT Cannon Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon CA3106ER24-7S

Description
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-7 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-7 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon - 12AC9516 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
12AC9516
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon 12AC9516
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC9516
Product Name Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details