ITT Cannon Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon CA3106ER24-12PB

Description
CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-12, Cable (part number 24K9204) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. It features a straight plug shell style with five solder pin contacts and a reverse bayonet coupling style. This connector is suitable for applications requiring reliable performance under severe conditions, making it a viable option for engineers seeking durable interconnect solutions. The product is part of the CA-B series, which is known for its robust design and versatility in various industrial applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-12, Cable (part number 24K9204) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. It features a straight plug shell style with five solder pin contacts and a reverse bayonet coupling style. This connector is suitable for applications requiring reliable performance under severe conditions, making it a viable option for engineers seeking durable interconnect solutions. The product is part of the CA-B series, which is known for its robust design and versatility in various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon - 24K9204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon
24K9204
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon 24K9204
CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24K9204
Product Name Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11504-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 45 to 70 volts
View Details