ITT Cannon Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon CA3106ER20-33SBF80

Description
CB 11C 11#16 SKT PLUG
Request a Quote Datasheet
Description
CB 11C 11#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106ER20-33SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 11C 11#16 SKT PLUG

CB 11C 11#16 SKT PLUG

Buy Now
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon - 99J1355 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon
99J1355
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon 99J1355
CIRCULAR CONNECTOR, PLUG, 20-33, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-33RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-33, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-33RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106ER20-33SBF80 99J1355
Product Name Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22047-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details