ITT Cannon
Mil-Dtl 5015 Series I Itt Cannon
CA3106ER18-1P
Description
ER 10C 10#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 10C 10#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Mil-Dtl 5015 Series I Itt Cannon
35P8817
Supplier's Site
Er 10C 10#16 Pin Plug Itt Cannon
99J1315
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106ER18-1P |
35P8817 |
|
Product Name
|
|
Mil-Dtl 5015 Series I Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details