ITT Cannon
Er 4C 4#12 Pin Plug Itt Cannon
CA3106ER18-10P
Description
ER 4C 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 4C 4#12 Pin Plug Itt Cannon
99J1316
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106ER18-10P |
99J1316 |
|
Product Name
|
|
Er 4C 4#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details