ITT Cannon
Cb 27C 27#12 Pin Plug Itt Cannon
CA3106E36A46PBF80F0
Description
CB 27C 27#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 27C 27#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 27C 27#12 Pin Plug Itt Cannon
29T7809
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E36A46PBF80F0 |
29T7809 |
|
Product Name
|
|
Cb 27C 27#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Right Angle
View Details