ITT Cannon Er 4C 4#0 Pin Plug Itt Cannon CA3106E36-5PF80F85

Description
ER 4C 4#0 PIN PLUG
Request a Quote
Description
ER 4C 4#0 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E36-5PF80F85 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#0 PIN PLUG

ER 4C 4#0 PIN PLUG

Buy Now
Er 4C 4#0 Pin Plug Itt Cannon - 99J4392 - Newark, An Avnet Company
Chicago, IL, United States
Er 4C 4#0 Pin Plug Itt Cannon
99J4392
Er 4C 4#0 Pin Plug Itt Cannon 99J4392
ER 4C 4#0 PIN PLUG

ER 4C 4#0 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E36-5PF80F85 99J4392
Product Name Er 4C 4#0 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details