ITT CANNON
CA3106E36-5PF80DN -- ER 4C 4#0 PIN PLUG ITT CANNON
ITT Cannon
Er 4C 4#0 Pin Plug Itt Cannon
CA3106E36-5PF80DN
Description
ER 4C 4#0 PIN PLUG
Description
ER 4C 4#0 PIN PLUG
Suppliers
Er 4C 4#0 Pin Plug Itt Cannon
46X0158
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46X0158 |
|
Product Name
|
Er 4C 4#0 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details