ITT Cannon
Cb 6C 3#0 3#12 Pin Plug Itt Cannon
CA3106E36-3PWB15
Description
CAB 6C 3#12 3#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 6C 3#12 3#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 6C 3#0 3#12 Pin Plug Itt Cannon
24K9919
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E36-3PWB15 |
24K9919 |
|
Product Name
|
|
Cb 6C 3#0 3#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details