ITT Cannon
Er 6C 3#12 3#0 Pin Plug Itt Cannon
CA3106E36-3PW
Description
ER 6C 3#12 3#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 6C 3#12 3#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 6C 3#12 3#0 Pin Plug Itt Cannon
15R8636
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E36-3PW |
15R8636 |
|
Product Name
|
|
Er 6C 3#12 3#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers