ITT Cannon
Cab 6C 3#12 3#0 Pin Plug Itt Cannon
CA3106E36-3PBF80F0
Description
CAB 6C 3#12 3#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 6C 3#12 3#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 6C 3#12 3#0 Pin Plug Itt Cannon
87P3741
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E36-3PBF80F0 |
87P3741 |
|
Product Name
|
|
Cab 6C 3#12 3#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details