ITT Cannon
Cb 6C 3#12 3#0 Pin Plug Itt Cannon
CA3106E36-3PB15F42
Description
CB 6C 3#12 3#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 6C 3#12 3#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 6C 3#12 3#0 Pin Plug Itt Cannon
24K9916
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E36-3PB15F42 |
24K9916 |
|
Product Name
|
|
Cb 6C 3#12 3#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 18 AWG
View Details
Connector Type
D-Sub Connector
Geometry
Straight
View Details