ITT Cannon
Cab 48C 48#16 Pin Plug Itt Cannon
CA3106E36-10PBF80F0
Description
CAB 48C 48#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
CAB 48C 48#16 PIN PLUG
Request a Quote
Email Supplier
Datasheet
Suppliers
Cab 48C 48#16 Pin Plug Itt Cannon
30K8571
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E36-10PBF80F0 |
30K8571 |
|
Product Name
|
|
Cab 48C 48#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers