ITT Cannon Cb 47C 47#16 Pin Plug Itt Cannon CA3106E32A47PB15

Description
CB 47C 47#16 PIN PLUG
Request a Quote
Description
CB 47C 47#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E32A47PB15 - PEI-Genesis
Philadelphia, PA, United States
CB 47C 47#16 PIN PLUG

CB 47C 47#16 PIN PLUG

Buy Now
Cb 47C 47#16 Pin Plug Itt Cannon - 44W0683 - Newark, An Avnet Company
Chicago, IL, United States
Cb 47C 47#16 Pin Plug Itt Cannon
44W0683
Cb 47C 47#16 Pin Plug Itt Cannon 44W0683
CB 47C 47#16 PIN PLUG

CB 47C 47#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E32A47PB15 44W0683
Product Name Cb 47C 47#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details