ITT Cannon Circular Connector, Plug, 32-9, Cable; Product Range Itt Cannon CA3106E32-9PB

Description
CIRCULAR CONNECTOR, PLUG, 32-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-9 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-9 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-9, Cable; Product Range Itt Cannon - 71K1271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-9, Cable; Product Range Itt Cannon
71K1271
Circular Connector, Plug, 32-9, Cable; Product Range Itt Cannon 71K1271
CIRCULAR CONNECTOR, PLUG, 32-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-9 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K1271
Product Name Circular Connector, Plug, 32-9, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers