ITT Cannon Circular Connector, Plug, 32-8, Cable; Product Range Itt Cannon CA3106E32-8PBF80A176

Description
CIRCULAR CONNECTOR, PLUG, 32-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-8 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 32-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-8 RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 32-8, Cable from the CA Bayonet series by Cannon features a straight plug shell style and a bayonet coupling mechanism. It has a contact arrangement of 32-8, accommodating 6 contacts of size 12 and 24 contacts of size 16. The connector is designed for crimp pin contacts with a gold plating of 0.5 Oºm. It supports a contact rating of up to 41 A at +20 °C for size 12 contacts and has a low contact resistance of 3 mΩ for size 25/12. The connector is rated for an operating voltage that requires adherence to specific standards for voltages greater than 50V. It has an insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 2000 Vrms. The ambient temperature range for operation is from -55°C to +125°C. It is rated IP67 and IP68 for ingress protection, ensuring durability in harsh environments, and has a salt spray resistance of 500 hours. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator and grommet are constructed from CR-Elastomere. The connector supports a minimum of 500 mating cycles and has specific contact retention forces, ensuring reliable connections. This product is suitable for applications requiring robust and reliable circular connectors.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 32-8, Cable from the CA Bayonet series by Cannon features a straight plug shell style and a bayonet coupling mechanism. It has a contact arrangement of 32-8, accommodating 6 contacts of size 12 and 24 contacts of size 16. The connector is designed for crimp pin contacts with a gold plating of 0.5 Oºm. It supports a contact rating of up to 41 A at +20 °C for size 12 contacts and has a low contact resistance of 3 mΩ for size 25/12. The connector is rated for an operating voltage that requires adherence to specific standards for voltages greater than 50V. It has an insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 2000 Vrms. The ambient temperature range for operation is from -55°C to +125°C. It is rated IP67 and IP68 for ingress protection, ensuring durability in harsh environments, and has a salt spray resistance of 500 hours. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator and grommet are constructed from CR-Elastomere. The connector supports a minimum of 500 mating cycles and has specific contact retention forces, ensuring reliable connections. This product is suitable for applications requiring robust and reliable circular connectors.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-8, Cable; Product Range Itt Cannon - 24K9837 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-8, Cable; Product Range Itt Cannon
24K9837
Circular Connector, Plug, 32-8, Cable; Product Range Itt Cannon 24K9837
CIRCULAR CONNECTOR, PLUG, 32-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24K9837
Product Name Circular Connector, Plug, 32-8, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details