ITT Cannon Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon CA3106E32-6PBF80

Description
CAB 23C 16#16 2#12 3#8 2#4 P P
Request a Quote Datasheet
Description
CAB 23C 16#16 2#12 3#8 2#4 P P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E32-6PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 23C 16#16 2#12 3#8 2#4 P P

CAB 23C 16#16 2#12 3#8 2#4 P P

Buy Now
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon - 73C3770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon
73C3770
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon 73C3770
CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E32-6PBF80 73C3770
Product Name Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details