ITT Cannon Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon CA3106E32-6PB

Description
CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon - 24K9799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon
24K9799
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon 24K9799
CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24K9799
Product Name Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190015 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details
H Series: Mini Modular, High Density Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details