ITT Cannon
Cab 2C 2#0 Pin Plug Itt Cannon
CA3106E32-5PXBF80
Description
CAB 2C 2#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 2C 2#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 2C 2#0 Pin Plug Itt Cannon
24K9787
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E32-5PXBF80 |
24K9787 |
|
Product Name
|
|
Cab 2C 2#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Surface Mount
Current Rating
1.0 amps
View Details