ITT Cannon
Cab 2C 2#0 Pin Plug Itt Cannon
CA3106E32-5PWBF80F0
Description
CAB 2C 2#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 2C 2#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 2C 2#0 Pin Plug Itt Cannon
24K9785
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E32-5PWBF80F0 |
24K9785 |
|
Product Name
|
|
Cab 2C 2#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details