ITT Cannon Circular Connector, Plug, 32-5, Cable; Product Range Itt Cannon CA3106E32-5PBF80F42F0

Description
CAB 2C 2#0 PIN PLUG
Request a Quote Datasheet
Description
CAB 2C 2#0 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 2C 2#0 PIN PLUG

CAB 2C 2#0 PIN PLUG

Buy Now
Circular Connector, Plug, 32-5, Cable; Product Range Itt Cannon - 24K9781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-5, Cable; Product Range Itt Cannon
24K9781
Circular Connector, Plug, 32-5, Cable; Product Range Itt Cannon 24K9781
CIRCULAR CONNECTOR, PLUG, 32-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E32-5PBF80F42F0 24K9781
Product Name Circular Connector, Plug, 32-5, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details