ITT Cannon Circular Connector, Plug, 32-5, Cable; Product Range Itt Cannon CA3106E32-5PB01F42

Description
CB 2C 2#0 PIN PLUG
Request a Quote Datasheet
Description
CB 2C 2#0 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E32-5PB01F42 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#0 PIN PLUG

CB 2C 2#0 PIN PLUG

Buy Now
Circular Connector, Plug, 32-5, Cable; Product Range Itt Cannon - 96M2200 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-5, Cable; Product Range Itt Cannon
96M2200
Circular Connector, Plug, 32-5, Cable; Product Range Itt Cannon 96M2200
CIRCULAR CONNECTOR, PLUG, 32-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E32-5PB01F42 96M2200
Product Name Circular Connector, Plug, 32-5, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details