ITT Cannon Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon CA3106E32-1PBF80F42F0

Description
CAB 5C 3#12 2#0 PIN PLUG
Request a Quote Datasheet
Description
CAB 5C 3#12 2#0 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 5C 3#12 2#0 PIN PLUG

CAB 5C 3#12 2#0 PIN PLUG

Buy Now
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon - 24K9700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon
24K9700
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon 24K9700
CIRCULAR CONNECTOR, PLUG, 32-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E32-1PBF80F42F0 24K9700
Product Name Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3210 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details