ITT Cannon Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon CA3106E32-1PB

Description
CAB 5C 3#12 2#0 PIN PLUG
Request a Quote Datasheet
Description
CAB 5C 3#12 2#0 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E32-1PB - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 3#12 2#0 PIN PLUG

CAB 5C 3#12 2#0 PIN PLUG

Buy Now
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon - 24K9696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon
24K9696
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon 24K9696
CIRCULAR CONNECTOR, PLUG, 32-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-1 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E32-1PB 24K9696
Product Name Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers