ITT Cannon Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon CA3106E32-17PWB

Description
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon - 24K9740 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon
24K9740
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon 24K9740
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24K9740
Product Name Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-3233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers