ITT Cannon Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon CA3106E32-17PB

Description
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon - 29C4012 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon
29C4012
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon 29C4012
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29C4012
Product Name Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details